DigiKey Datasheets for Board to Board Connectors

Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49 50 60 69
Product Name Notes
".050"" X .100"" FLEX STACK, FLEXIB"
"100 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"48 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole"
"50 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
"50 Position Header Spacer Connector 0.050"" (1.27mm) Tin Through Hole"
"96 Position Header Spacer Connector 0.050"" (1.27mm) Gold Through Hole"
10 Position Connector Header, Center Strip Contacts Surface Mount Gold
10 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
100 Position Connector Header, Center Strip Contacts Surface Mount Gold
100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Header, Center Strip Contacts Surface Mount Gold
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
120 Position Connector Receptacle, Outer Shroud Contacts Surface Mount, Right Angle Gold
20 Position Connector Header, Center Strip Contacts Surface Mount Gold
20 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
20 Position Connector Socket, Center Strip Contacts Surface Mount Gold
20 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold
30 Position Connector Header, Center Strip Contacts Surface Mount Gold
30 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Header, Center Strip Contacts Surface Mount Gold
40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
40 Position Connector Socket, Center Strip Contacts Surface Mount Gold
40 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold
50 Position Connector Header, Center Strip Contacts Surface Mount Gold
50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
60 Position Connector Header, Center Strip Contacts Surface Mount Gold
60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
70 Position Connector Header, Center Strip Contacts Surface Mount Gold
70 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

<< Prev Next >>