Coto Technology 7000 Series Reed Relay 7101-12-1011

Description
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet
Description
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000 Series Reed Relay - 7101-12-1011 - Coto Technology
North Kingstown, RI, USA
7000 Series Reed Relay
7101-12-1011
7000 Series Reed Relay 7101-12-1011
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.

The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching
capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.

Supplier's Site
Reed Relays - 306-1013-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1013-ND
Reed Relays 306-1013-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 31C0640 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
31C0640
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 31C0640
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Relay Mounting:Through Hole; Coil Resistance:1.6kohm; Switching Current Max:500mA; Switching Voltage Max:200V; Approvals & Standards:-; Carry Current:2A RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Relay Mounting:Through Hole; Coil Resistance:1.6kohm; Switching Current Max:500mA; Switching Voltage Max:200V; Approvals & Standards:-; Carry Current:2A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 7101-12-1011
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  Coto Technology DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 7101-12-1011 306-1013-ND 31C0640 7101-12-1011
Product Name 7000 Series Reed Relay Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Relay Type Reed Relay
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Electromechanical Relays & Contactors - 1-1393763-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
3 suppliers
Electromechanical Interface Relays - 1372129 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details