Coto Technology Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 12/10/9012

Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 35K3116 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
35K3116
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 35K3116
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 9012-12-10
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays
Product Number 35K3116 9012-12-10
Product Name Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays - 1422026-5 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
EMR Series - EMR072B12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 12 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details