Coto Technology Reed Relay, Spst, 3A, 12Vdc, 50W, Tht; Contact Configuration Coto Technology 12/1/5502

Description
REED RELAY, SPST, 3A, 12VDC, 50W, THT; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes
Datasheet
Description
REED RELAY, SPST, 3A, 12VDC, 50W, THT; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relay, Spst, 3A, 12Vdc, 50W, Tht; Contact Configuration Coto Technology - 91C4608 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst, 3A, 12Vdc, 50W, Tht; Contact Configuration Coto Technology
91C4608
Reed Relay, Spst, 3A, 12Vdc, 50W, Tht; Contact Configuration Coto Technology 91C4608
REED RELAY, SPST, 3A, 12VDC, 50W, THT; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes

REED RELAY, SPST, 3A, 12VDC, 50W, THT; Contact Configuration:SPST-NC; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 5502-12-1
RELAY REED SPST 3A 12V

RELAY REED SPST 3A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays
Product Number 91C4608 5502-12-1
Product Name Reed Relay, Spst, 3A, 12Vdc, 50W, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 3-1393763-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 175 volts
View Details
3 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR101C06 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details