Coto Technology Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology 12/1/5501

Description
RELAY, REED, SPST-NO, 7.5KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 7.5KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology - 50B2054 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology
50B2054
Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology 50B2054
RELAY, REED, SPST-NO, 7.5KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 7.5KV, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 5501-12-1
RELAY REED SPST 3A 12V

RELAY REED SPST 3A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays
Product Number 50B2054 5501-12-1
Product Name Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details