Coto Technology Reed Relays 8L41-24-001

Description
RELAY REED SPDT 250MA 24V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1052-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1052-ND
Reed Relays 306-1052-ND
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Buy Now Datasheet
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology - 65K1151 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology
65K1151
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology 65K1151
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:100V; Approvals & Standards:-; Carry Current:0.5A RoHS Compliant: Yes

RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:100V; Approvals & Standards:-; Carry Current:0.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 8L41-24-001
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1052-ND 65K1151 8L41-24-001
Product Name Reed Relays Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - PB694-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relay, Spst-No, 0.5A, 200V, Th; Contact Configuration Standexmeder - 47AC5982 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Single Throw
View Details