The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high
voltage relays.
Win Source Part Number: 1350272-2332-05-010
Category: Relays - Reed Relays
Series: 2300
Termination Style: PC Pin
Package: Tube
Contact Form: DPST-NO (2 Form A)
Standard Package: 50
Coil Resistance: 175 Ohms
Coil Current: 28.6 mA
Operate Time: 0.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.15 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.8 VDC
Must Release Voltage: 0.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Coto Technology
Base Product Number: 2332
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N
| Coto Technology | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 2332-05-010 | 1350272-2332-05-010 | 306-1259-ND | 62K0563 | 2332-05-010 |
| Product Name | 2300 Series Reed Relay | Relays - Reed Relays | Reed Relays | Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology | Relays - Reed Relays |
| Relay Type | Reed Relay | ||||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw | |
| Features | Sealed Relay | Latching |