Coto Technology 3500 Series Reed Relay 3501-05-511

Description
The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet
Description
The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3500 Series Reed Relay - 3501-05-511 - Coto Technology
North Kingstown, RI, USA
3500 Series Reed Relay
3501-05-511
3500 Series Reed Relay 3501-05-511
The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.

The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.

Supplier's Site
Reed Relays - 3501-05-511 - 906633-3501-05-511 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - 3501-05-511
906633-3501-05-511
Reed Relays - 3501-05-511 906633-3501-05-511
Manufacturer: Coto Technology Win Source Part Number: 906633-3501-05-511 Series: 3500 Operating Temperature Range: -20°C ~ 85°C Package: Tube Mounting: Through Hole Family Name: 3501 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Coto Technology
Win Source Part Number: 906633-3501-05-511
Series: 3500
Operating Temperature Range: -20°C ~ 85°C
Package: Tube
Mounting: Through Hole
Family Name: 3501
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Reed Relays - 3501-05-511-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
3501-05-511-ND
Reed Relays 3501-05-511-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Reed Relay, Spst-No, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology - 29H2288 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology
29H2288
Reed Relay, Spst-No, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology 29H2288
REED RELAY, SPST-NO, 5VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:3500 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST-NO, 5VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:3500 Series; Relay Mounting:Through Hole; Coil Resistance:350ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 3501-05-511
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  Coto Technology Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 3501-05-511 906633-3501-05-511 3501-05-511-ND 29H2288 3501-05-511
Product Name 3500 Series Reed Relay Reed Relays - 3501-05-511 Reed Relays Reed Relay, Spst-No, 5Vdc, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Relay Type Reed Relay
Mounting PCBoard PCBoard; Through Hole PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.0651 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Basic relay - 858-152 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Industrial Relay - 700-CFM220H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details