Coto Technology Reed Relays 8L01-12-001

Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1023-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1023-ND
Reed Relays 306-1023-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays - 1187031-8L01-12-001 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1187031-8L01-12-001
Relays - Reed Relays 1187031-8L01-12-001
Win Source Part Number: 1187031-8L01-12-001 Category: Relays>Reed Relays Series: 8L Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 500 Ohms Coil Current: 24 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.5 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): 8L01-12-001.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9.6 VDC Must Release Voltage: 1 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Other Names: 306-1023,8L0112001 Base Product Number: 8L01

Win Source Part Number: 1187031-8L01-12-001
Category: Relays>Reed Relays
Series: 8L
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Standard Package: 25
Coil Resistance: 500 Ohms
Coil Current: 24 mA
Operate Time: 0.5 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.5 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 8L01-12-001.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9.6 VDC
Must Release Voltage: 1 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Coto Technology
Other Names: 306-1023,8L0112001
Base Product Number: 8L01

Buy Now Datasheet
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 63K8478 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
63K8478
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 63K8478
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 8L01-12-001
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 306-1023-ND 1187031-8L01-12-001 63K8478 8L01-12-001
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

RELAY REED SPST-NO .5A 15VDC DIP - V23100V4015A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EDR Series - EDR3D2A05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details