The Coto Technology Relay, Reed, SPST-NO, part number 78M8425, is designed for high reliability and versatility in applications such as instrumentation and telecommunications. It operates at a maximum switching voltage of 200V and a maximum switching current of 0.5A. The relay features a coil voltage of 12VDC with a coil resistance of 1.6kΩ. It is hermetically sealed, ensuring long life and high reliability, and is suitable for through-hole mounting. The relay is also RoHS compliant, making it suitable for environmentally conscious designs. Its compact size and robust construction make it a suitable choice for various electronic projects requiring reliable switching capabilities.
The 7000 Series is ideally suited to the needs of Instrumentation, Data Acquisition, Process Control, Telecommunications and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. These models are specifically designed for high quality and reliability with versatile switching
capabilities and contact forms. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom reed relay.
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N
RELAY REED SPST 500MA 12V
| Coto Technology | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 7101-12-1010 | 306-1012-ND | 78M8425 | 7101-12-1010 |
| Product Name | 7000 Series Reed Relay | Reed Relays | Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology | Relays - Reed Relays |
| Relay Type | Reed Relay | |||
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |
| Features | Sealed Relay | Latching |