Coto Technology 2200 Series Reed Relay 2200-2301

Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet
Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200 Series Reed Relay - 2200-2301 - Coto Technology
North Kingstown, RI, USA
2200 Series Reed Relay
2200-2301
2200 Series Reed Relay 2200-2301
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.

Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Reed Relays - 306-1001-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1001-ND
Reed Relays 306-1001-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays 2200-2301
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 150V, 0.5A, Tht; Contact Configuration Coto Technology - 50F4926 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 150V, 0.5A, Tht; Contact Configuration Coto Technology
50F4926
Relay, Reed, Spst-No, 150V, 0.5A, Tht; Contact Configuration Coto Technology 50F4926
RELAY, REED, SPST-NO, 150V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:500mA; Switching Voltage Max:150V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 150V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:500mA; Switching Voltage Max:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Coto Technology DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 2200-2301 306-1001-ND 2200-2301 50F4926
Product Name 2200 Series Reed Relay Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 150V, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data