Coto Technology Reed Relays 8L41-12-001

Description
RELAY REED SPDT 250MA 12V
Request a Quote Datasheet
Description
RELAY REED SPDT 250MA 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1047-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1047-ND
Reed Relays 306-1047-ND
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Buy Now Datasheet
Relays - Reed Relays 8L41-12-001
RELAY REED SPDT 250MA 12V

RELAY REED SPDT 250MA 12V

Supplier's Site
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology - 65K1147 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology
65K1147
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology 65K1147
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:Spartan 8L Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:Spartan 8L Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1047-ND 8L41-12-001 65K1147
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675A - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Reed Relays - 1835-1052-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers