Standex-Meder Electronics Reed Relays SIL24-1A72-71L

Description
RELAY REED SPST 0.5A 24V
Request a Quote Datasheet
Description
RELAY REED SPST 0.5A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 374-1251-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
374-1251-ND
Reed Relays 374-1251-ND
RELAY REED SPST 0.5A 24V

RELAY REED SPST 0.5A 24V

Buy Now Datasheet
Reed Relays - SIL24-1A72-71L - 933802-SIL24-1A72-71L - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - SIL24-1A72-71L
933802-SIL24-1A72-71L
Reed Relays - SIL24-1A72-71L 933802-SIL24-1A72-71L
Manufacturer: Standex-Meder Electronics Win Source Part Number: 933802-SIL24-1A72-71 L Series: SIL Operating Temperature Range: -20°C ~ 70°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 3324100071, 374-1251, SIL241A7271L

Manufacturer: Standex-Meder Electronics
Win Source Part Number: 933802-SIL24-1A72-71L
Series: SIL
Operating Temperature Range: -20°C ~ 70°C
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 3324100071, 374-1251, SIL241A7271L

Buy Now Datasheet
Reed Relay, Sil Series, 24 Vdc, 2 Kohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder - 97K9765 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Sil Series, 24 Vdc, 2 Kohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder
97K9765
Reed Relay, Sil Series, 24 Vdc, 2 Kohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder 97K9765
Reed Relay, SIL Series, 24 VDC, 2 kohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes

Reed Relay, SIL Series, 24 VDC, 2 kohm, 1 A, 200 V, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays SIL24-1A72-71L
RELAY REED SPST 0.5A 24V

RELAY REED SPST 0.5A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 374-1251-ND 933802-SIL24-1A72-71L 97K9765 SIL24-1A72-71L
Product Name Reed Relays Reed Relays - SIL24-1A72-71L Reed Relay, Sil Series, 24 Vdc, 2 Kohm, 1 A, 200 V, Spst-No Rohs Compliant Standexmeder Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR072B03 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 12 x 10 mm
Poles Single Pole (SP)
Throw Single Throw
View Details