Coto Technology 3500 Series Reed Relay 3502-05-511

Description
The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet
Description
The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3500 Series Reed Relay - 3502-05-511 - Coto Technology
North Kingstown, RI, USA
3500 Series Reed Relay
3502-05-511
3500 Series Reed Relay 3502-05-511
The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.

The 3500 Series is ideally suited to the needs of Instrumentation, Data Acquisition and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in high accuracy DVM’s, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.

Supplier's Site
Reed Relays - 3502-05-511 - 906634-3502-05-511 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - 3502-05-511
906634-3502-05-511
Reed Relays - 3502-05-511 906634-3502-05-511
Manufacturer: Coto Technology Win Source Part Number: 906634-3502-05-511 Series: 3500 Operating Temperature Range: -20°C ~ 85°C Package: Tube Mounting: Through Hole Family Name: 3502 Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 33 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Coto Technology
Win Source Part Number: 906634-3502-05-511
Series: 3500
Operating Temperature Range: -20°C ~ 85°C
Package: Tube
Mounting: Through Hole
Family Name: 3502
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 33
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Reed Relays - 3502-05-511-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
3502-05-511-ND
Reed Relays 3502-05-511-ND
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Buy Now Datasheet
Reed Relay, 5V Rohs Compliant Coto Technology - 99F9404 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, 5V Rohs Compliant Coto Technology
99F9404
Reed Relay, 5V Rohs Compliant Coto Technology 99F9404
REED RELAY, 5V ROHS COMPLIANT: YES

REED RELAY, 5V ROHS COMPLIANT: YES

Supplier's Site
Relays - Reed Relays 3502-05-511
RELAY REED DPST 500MA 5V

RELAY REED DPST 500MA 5V

Supplier's Site

Technical Specifications

  Coto Technology Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Reed Relays Reed Relays Electromechanical Relays Reed Relays
Product Number 3502-05-511 906634-3502-05-511 3502-05-511-ND 99F9404 3502-05-511
Product Name 3500 Series Reed Relay Reed Relays - 3502-05-511 Reed Relays Reed Relay, 5V Rohs Compliant Coto Technology Relays - Reed Relays
Relay Type Reed Relay Reed Relay
Mounting PCBoard PCBoard; Through Hole PCBoard Through Hole
Poles Single Pole (SP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.0671S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers