The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and is ideal for telecom, security, and other general purpose applications.
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N
| Coto Technology | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 8L02-05-01 | 306-1032-ND | 8L02-05-01 | 62K1268 |
| Product Name | 8L Series Spartan Reed Relay | Reed Relays | Relays - Reed Relays | Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology |
| Relay Type | Reed Relay | |||
| Mounting | PCBoard | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Single Throw | Single Throw | Single Throw | Single Throw |
| Features | Sealed Relay | Latching |