Coto Technology 9400 Series Reed Relay 9401-12-00

Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.
Request a Quote Datasheet
Description
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9400 Series Reed Relay - 9401-12-00 - Coto Technology
North Kingstown, RI, USA
9400 Series Reed Relay
9401-12-00
9400 Series Reed Relay 9401-12-00
Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.

Ideally suited to the needs of Automated Test Equipment, Instrumentation and Telecommunications requirements, Coto’s 9300 and 9400 Series specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory to discuss a custom design.

Supplier's Site
Reed Relays - 306-1072-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1072-ND
Reed Relays 306-1072-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays 9401-12-00
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology - 16F3693 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
16F3693
Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology 16F3693
RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9400 Series; Relay Mounting:Surface Mount; Coil Resistance:825ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, SMD; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9400 Series; Relay Mounting:Surface Mount; Coil Resistance:825ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 9401-12-00 306-1072-ND 9401-12-00 16F3693
Product Name 9400 Series Reed Relay Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Smd; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard Surface Mount Surface Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA12.2424 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 286-312 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers