Coto Technology 9000 Series Spartan Reed Relay 9007-12-00

Description
The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007, but with alternate industry standard footprints to accommodate other options, including Form C types. These relays are well suited for applications in Security, Instrumentation and Modems. The specification tables allow you to select the appropriate relay for your application.
Request a Quote Datasheet
Description
The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007, but with alternate industry standard footprints to accommodate other options, including Form C types. These relays are well suited for applications in Security, Instrumentation and Modems. The specification tables allow you to select the appropriate relay for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9000 Series Spartan Reed Relay - 9007-12-00 - Coto Technology
North Kingstown, RI, USA
9000 Series Spartan Reed Relay
9007-12-00
9000 Series Spartan Reed Relay 9007-12-00
The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007, but with alternate industry standard footprints to accommodate other options, including Form C types. These relays are well suited for applications in Security, Instrumentation and Modems. The specification tables allow you to select the appropriate relay for your application.

The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007, but with alternate industry standard footprints to accommodate other options, including Form C types. These relays are well suited for applications in Security, Instrumentation and Modems. The specification tables allow you to select the appropriate relay for your application.

Supplier's Site
Reed Relays - 306-1064-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1064-ND
Reed Relays 306-1064-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relays Reed Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Reed Relays
Relays Reed Relays
Alternative Parts (Cross-Reference): Cross Product Status: Active Manufacturer: Coto Technology Category: Relays Reed Relays Series: 9000, Spartan Package: Tube Contact Form: SPST-NO (1 Form A) Coil Voltage: 12VDC Contact Rating (Current): 500 mA Mounting Type: Through Hole

Alternative Parts (Cross-Reference): Cross
Product Status: Active
Manufacturer: Coto Technology
Category: Relays Reed Relays
Series: 9000, Spartan
Package: Tube
Contact Form: SPST-NO (1 Form A)
Coil Voltage: 12VDC
Contact Rating (Current): 500 mA
Mounting Type: Through Hole

Buy Now Datasheet
Relays - Reed Relays 9007-12-00
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K1786 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K1786
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K1786
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9007 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9007 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 9007-12-00 306-1064-ND 9007-12-00 62K1786
Product Name 9000 Series Spartan Reed Relay Reed Relays Relays Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

90A Latching relay - CHC-90L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 788-347 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202880084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details