Coto Technology 8L Series Spartan Reed Relay 8L02-12-01

Description
The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and is ideal for telecom, security, and other general purpose applications.
Request a Quote Datasheet
Description
The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and is ideal for telecom, security, and other general purpose applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8L Series Spartan Reed Relay - 8L02-12-01 - Coto Technology
North Kingstown, RI, USA
8L Series Spartan Reed Relay
8L02-12-01
8L Series Spartan Reed Relay 8L02-12-01
The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and is ideal for telecom, security, and other general purpose applications.

The Coto 8L Spartan Series relays combine Coto quality and economy in the industry standard 14 pin molded DIP package. This series will cross to all competitive DIP packages and is ideal for telecom, security, and other general purpose applications.

Supplier's Site
Reed Relays - 306-1036-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1036-ND
Reed Relays 306-1036-ND
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays 8L02-12-01
RELAY REED DPST 500MA 12V

RELAY REED DPST 500MA 12V

Supplier's Site
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K1272 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K1272
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K1272
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 8L02-12-01 306-1036-ND 8L02-12-01 62K1272
Product Name 8L Series Spartan Reed Relay Reed Relays Relays - Reed Relays Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 2868575 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details