Reed Relay, D31C Series, 24 VDC, 2.15 kohm, 250 mA, 30 VDC, SPDT RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | D31C7100 | 23M5932 |
| Product Name | Relays - Reed Relays | Reed Relay, D31C Series, 24 Vdc, 2.15 Kohm, 250 Ma, 30 Vdc, Spdt Rohs Compliant Celduc |
| Mounting | Through Hole | |
| Poles | Single Pole (SP) | |
| Throw | Double Throw |