Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Coto Technology
Category: Relays Reed Relays
Series: 2900
Package: Tube
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 250 mA
RELAY REED SPDT 250MA 12V
RELAY, REED, SPDT, 150V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:1.5kohm; Switching Current Max:250mA; Switching Voltage Max:150V RoHS Compliant: Yes
RELAY, REED, SPDT, 150V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:1.5kohm; Switching Current Max:250mA; Switching Voltage Max:150V; SVHC:No RoHS Compliant: Yes
| Coto Technology | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 2911-12-301 | 306-1206-ND | 2911-12-301 | 62K0663 | |
| Product Name | 2900 Series Reed Relay | Relays Reed Relays | Reed Relays | Relays - Reed Relays | Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology |
| Relay Type | Reed Relay | ||||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Sealed Relay | Latching |