Coto Technology 5500 Series Reed Relay 5501-24-1

Description
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet
Description
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5500 Series Reed Relay - 5501-24-1 - Coto Technology
North Kingstown, RI, USA
5500 Series Reed Relay
5501-24-1
5500 Series Reed Relay 5501-24-1
The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.

The 5500 Series High Voltage Reed Relays are ideally suited to the needs of Instrumentation, Industrial Process Controls and General Purpose requirements. The specification tables allow you to select the appropriate relay for your particular application. Applications include medical and hipot test instruments, and cable test equipment. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Reed Relays - 306-1011-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1011-ND
Reed Relays 306-1011-ND
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Buy Now Datasheet
Relays - Reed Relays - 1024292-5501-24-1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1024292-5501-24-1
Relays - Reed Relays 1024292-5501-24-1
Win Source Part Number: 1024292-5501-24-1 Category: Relays>Reed Relays Series: 5500 Termination Style: PC Pin Features: EMI Shielded Package: Bulk Contact Form: SPST-NO (1 Form A) Standard Package: 17 Coil Resistance: 575 Ohms Coil Current: 41.7 mA Operate Time: 3 ms Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 3 A Switching Voltage: 7500VAC, 7500VDC - Max Release Time: 3 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Other Names: 5501241,306-1011 Base Product Number: 5501

Win Source Part Number: 1024292-5501-24-1
Category: Relays>Reed Relays
Series: 5500
Termination Style: PC Pin
Features: EMI Shielded
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Standard Package: 17
Coil Resistance: 575 Ohms
Coil Current: 41.7 mA
Operate Time: 3 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 3 A
Switching Voltage: 7500VAC, 7500VDC - Max
Release Time: 3 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Coto Technology
Other Names: 5501241,306-1011
Base Product Number: 5501

Buy Now Datasheet
Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology - 62K0906 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology
62K0906
Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology 62K0906
RELAY, REED, SPST-NO, 7.5KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:575ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 7.5KV, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:575ohm; Switching Current Max:3A; Switching Voltage Max:7.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 5501-24-1
RELAY REED SPST 3A 24V

RELAY REED SPST 3A 24V

Supplier's Site

Technical Specifications

  Coto Technology DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 5501-24-1 306-1011-ND 1024292-5501-24-1 62K0906 5501-24-1
Product Name 5500 Series Reed Relay Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 7.5Kv, 3A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Relay Type High Voltage Relay; Reed Relay
Mounting PCBoard PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-506 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 26.03 - Step relays 10A - 260380240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Relay - 700-CFB310KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details