RELAY, REED, SPDT, 500V, 2A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:HG Series; Relay Mounting:Through Hole; Coil Resistance:2.73kohm;
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | HGWM51111T00 | 65F046 |
| Product Name | Relays - Reed Relays | Relay, Reed, Spdt, 500V, 2A, Tht; Contact Configuration Coto Technology |
| Mounting | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 24 volts | 24 volts |