Coto Technology Reed Relays 9007-24-00

Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1255-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1255-ND
Reed Relays 306-1255-ND
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Buy Now Datasheet
Relays - Reed Relays 9007-24-00
RELAY REED SPST 500MA 24V

RELAY REED SPST 500MA 24V

Supplier's Site
Reed Relay, Spst-No, 24Vdc, 0.5A, Tht; Contact Configuration Coto Technology - 29H2526 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Spst-No, 24Vdc, 0.5A, Tht; Contact Configuration Coto Technology
29H2526
Reed Relay, Spst-No, 24Vdc, 0.5A, Tht; Contact Configuration Coto Technology 29H2526
REED RELAY, SPST-NO, 24VDC, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:9007 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

REED RELAY, SPST-NO, 24VDC, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:9007 Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1255-ND 9007-24-00 29H2526
Product Name Reed Relays Relays - Reed Relays Reed Relay, Spst-No, 24Vdc, 0.5A, Tht; Contact Configuration Coto Technology
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR101C09 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details