Coto Technology Relay, Reed, Spst-No, 3.5Kv, 3A, Tht; Contact Configuration Coto Technology 12/1/5503

Description
RELAY, REED, SPST-NO, 3.5KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:3.5kV RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPST-NO, 3.5KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:3.5kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spst-No, 3.5Kv, 3A, Tht; Contact Configuration Coto Technology - 62K0907 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 3.5Kv, 3A, Tht; Contact Configuration Coto Technology
62K0907
Relay, Reed, Spst-No, 3.5Kv, 3A, Tht; Contact Configuration Coto Technology 62K0907
RELAY, REED, SPST-NO, 3.5KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:3.5kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 3.5KV, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:5500 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:3A; Switching Voltage Max:3.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 5503-12-1
RELAY REED SPST 3A 12V

RELAY REED SPST 3A 12V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays
Product Number 62K0907 5503-12-1
Product Name Relay, Reed, Spst-No, 3.5Kv, 3A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay/Socket - 20781752 - Radwell International
View Details
2 suppliers
Reed Relays - 1782804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays, Hg Wet Relays - GUP.40003 - Comus International
Specs
Maximum Switching Current 2.00 amps
AC Voltage 500 volts
DC Voltage 500 volts
View Details