Coto Technology Reed Relays 8L01-05-101

Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet
Description
RELAY REED SPST 500MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1021-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1021-ND
Reed Relays 306-1021-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 31C0646 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
31C0646
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 31C0646
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 8L01-05-101
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1021-ND 31C0646 8L01-05-101
Product Name Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
Signal Relays - 1-1393763-3 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
EDR Series - EDR2O1C05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 8.9 x 5.5 mm
Poles Single Pole (SP)
Throw Double Throw
View Details