Coto Technology 9000 Series Spartan Reed Relay 9007-05-00

Description
The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007, but with alternate industry standard footprints to accommodate other options, including Form C types. These relays are well suited for applications in Security, Instrumentation and Modems. The specification tables allow you to select the appropriate relay for your application.
Request a Quote Datasheet
Description
The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007, but with alternate industry standard footprints to accommodate other options, including Form C types. These relays are well suited for applications in Security, Instrumentation and Modems. The specification tables allow you to select the appropriate relay for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9000 Series Spartan Reed Relay - 9007-05-00 - Coto Technology
North Kingstown, RI, USA
9000 Series Spartan Reed Relay
9007-05-00
9000 Series Spartan Reed Relay 9007-05-00
The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007, but with alternate industry standard footprints to accommodate other options, including Form C types. These relays are well suited for applications in Security, Instrumentation and Modems. The specification tables allow you to select the appropriate relay for your application.

The SIP relay is the industry choice for a wide variety of designs where economy, performance and a compact package are needed. The 9007 Spartan Series is a general purpose economy version of the 9001 for applications with less stringent requirements. The 9081 Spartan Series is similar to the 9007, but with alternate industry standard footprints to accommodate other options, including Form C types. These relays are well suited for applications in Security, Instrumentation and Modems. The specification tables allow you to select the appropriate relay for your application.

Supplier's Site
Relays - Reed Relays - 1195169-9007-05-00 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1195169-9007-05-00
Relays - Reed Relays 1195169-9007-05-00
Win Source Part Number: 1195169-9007-05-00 Category: Relays>Reed Relays Series: 9000, Spartan Termination Style: PC Pin Package: Tube Contact Form: SPST-NO (1 Form A) Standard Package: 25 Coil Resistance: 500 Ohms Coil Current: 10 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.2 ms Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): 9007-05-00..; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Other Names: 306-1062,90070500,90 07-5-0,9007-05-0,Q12 59318 Base Product Number: 9007

Win Source Part Number: 1195169-9007-05-00
Category: Relays>Reed Relays
Series: 9000, Spartan
Termination Style: PC Pin
Package: Tube
Contact Form: SPST-NO (1 Form A)
Standard Package: 25
Coil Resistance: 500 Ohms
Coil Current: 10 mA
Operate Time: 0.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.2 ms
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 9007-05-00..;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Coto Technology
Other Names: 306-1062,90070500,9007-5-0,9007-05-0,Q1259318
Base Product Number: 9007

Buy Now Datasheet
Reed Relays - 306-1062-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1062-ND
Reed Relays 306-1062-ND
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays 9007-05-00
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K1784 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K1784
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K1784
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9007 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9007 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 9007-05-00 1195169-9007-05-00 306-1062-ND 9007-05-00 62K1784
Product Name 9000 Series Spartan Reed Relay Relays - Reed Relays Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.2442 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 288-418 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
IEC Control Relay - 700-CF400EY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details