Sensata Technologies Reed Relays DAR72410

Description
RELAY REED SPST-NO 3A 24V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 3A 24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1048-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1048-ND
Reed Relays 725-1048-ND
RELAY REED SPST-NO 3A 24V

RELAY REED SPST-NO 3A 24V

Buy Now Datasheet
Relays - Reed Relays DAR72410
RELAY REED SPST-NO 3A 24V

RELAY REED SPST-NO 3A 24V

Supplier's Site
Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 - 91F9752 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3
91F9752
Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 91F9752
RELAY, REED, SPST-NO, 1KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 1KV, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:780ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1048-ND DAR72410 91F9752
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
Reed Relays - JWS-117-3-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
4 suppliers
EDR Series - EDR3O2A12 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 19.9 x 7.62 x 5.5 mm
Poles Double Pole (DP)
Throw Double Throw
View Details