Coto Technology Relays - Reed Relays 5/11/9117

Description
RELAY REED SPST 250MA 5V
Datasheet
Description
RELAY REED SPST 250MA 5V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays 9117-05-11
RELAY REED SPST 250MA 5V

RELAY REED SPST 250MA 5V

Supplier's Site
Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology - 20J6550 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology
20J6550
Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology 20J6550
RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:9117 Series; Relay Mounting:Through Hole; Coil Resistance:400ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 100V, 0.25A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:9117 Series; Relay Mounting:Through Hole; Coil Resistance:400ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 9117-05-11 20J6550
Product Name Relays - Reed Relays Relay, Reed, Spst-No, 100V, 0.25A, Tht; Contact Configuration Coto Technology
Mounting Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details