RELAY, REED, SPDT, 500V, 2A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:HG Series; Relay Mounting:Through Hole; Coil Resistance:685ohm; Switching Current Max:2A; Switching Voltage Max:500V; Carry Current:5A RoHS Compliant: No
RELAY (HG) 1FC 685 OHMS 12V BOM/
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Reed Relays | Reed Relays |
| Product Number | 65F057 | HGJM51111P00 |
| Product Name | Relay, Reed, Spdt, 500V, 2A, Tht; Contact Configuration Coto Technology | Relays - Reed Relays |
| Mounting | PCBoard; Through Hole | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Features | Latching |