Sensata Technologies Reed Relays DAR71210

Description
RELAY REED SPST-NO 3A 12V
Request a Quote Datasheet
Description
RELAY REED SPST-NO 3A 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 725-1047-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
725-1047-ND
Reed Relays 725-1047-ND
RELAY REED SPST-NO 3A 12V

RELAY REED SPST-NO 3A 12V

Buy Now Datasheet
Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 - 92F4680 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3
92F4680
Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 92F4680
RELAY, REED, SPST-NO, 1KV, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

RELAY, REED, SPST-NO, 1KV, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:D Series; Relay Mounting:Through Hole; Coil Resistance:150ohm; Switching Current Max:3A; Switching Voltage Max:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays DAR71210
RELAY REED SPST-NO 3A 12V

RELAY REED SPST-NO 3A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 725-1047-ND 92F4680 DAR71210
Product Name Reed Relays Relay, Reed, Spst-No, 1Kv, 3A, Tht; Contact Configuration Sensata/cynergy3 Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 158 F (-20 to 70 C)
DC Coil Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Throw Double Throw
View Details
Electromechanical Relays & Contactors - 1393771-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
EMR Series - EMR091C05 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Double Throw
View Details