Coto Technology 9000 Series Reed Relay 9001-12-00

Description
The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow you to select the appropriate relay for your application.
Request a Quote Datasheet
Description
The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow you to select the appropriate relay for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9000 Series Reed Relay - 9001-12-00 - Coto Technology
North Kingstown, RI, USA
9000 Series Reed Relay
9001-12-00
9000 Series Reed Relay 9001-12-00
The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow you to select the appropriate relay for your application.

The SIP relay is the industry standard when high reliability and consistent performance are desired in a compact package. The 9001 and 9002 are high performance relays ideally suited for Automatic Test Equipment, Instrumentation, RF and Telecommunications applications. The specification tables allow you to select the appropriate relay for your application.

Supplier's Site
Reed Relays - 306-1057-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1057-ND
Reed Relays 306-1057-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays 9001-12-00
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K1745 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K1745
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K1745
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9000 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 9001-12-00 306-1057-ND 9001-12-00 62K1745
Product Name 9000 Series Reed Relay Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Force Guided Relays - 2861753 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 0.6000 watts
View Details