Coto Technology 2300 Series Reed Relay 2342-12-000

Description
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.
Request a Quote Datasheet
Description
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2300 Series Reed Relay - 2342-12-000 - Coto Technology
North Kingstown, RI, USA
2300 Series Reed Relay
2342-12-000
2300 Series Reed Relay 2342-12-000
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.

The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high
voltage relays.

Supplier's Site
Reed Relays - 306-1112-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1112-ND
Reed Relays 306-1112-ND
RELAY REED DPDT 250MA 12V

RELAY REED DPDT 250MA 12V

Buy Now Datasheet
Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology - 95F1439 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology
95F1439
Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology 95F1439
RELAY, REED, DPDT, 100V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Product Range:2300 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, DPDT, 100V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:12VDC; Product Range:2300 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site
Relays - Reed Relays 2342-12-000
RELAY REED DPDT 250MA 12V

RELAY REED DPDT 250MA 12V

Supplier's Site

Technical Specifications

  Coto Technology DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 2342-12-000 306-1112-ND 95F1439 2342-12-000
Product Name 2300 Series Reed Relay Reed Relays Relay, Reed, Dpdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Relay Type Reed Relay
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers
Type 20.26 - Modular step relay 16A - 202681200000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details