Coto Technology Relays - Reed Relays 5/1/9007

Description
RELAY REED SPST 500MA 5V
Description
RELAY REED SPST 500MA 5V

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays 9007-05-01
RELAY REED SPST 500MA 5V

RELAY REED SPST 500MA 5V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K1785 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K1785
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K1785
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:5VDC; Product Range:Spartan 9007 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:5VDC; Product Range:Spartan 9007 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 9007-05-01 62K1785
Product Name Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 5 volts 5 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - JWD-171-20-ND - DigiKey
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 1782725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Operating Temp -40 F (-40 C)
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
EMR Series - EMR121B08 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26.5 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details