RELAY REED SPDT 250MA 12V
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 306-1048-ND | 8L41-12-011 | 65K1148 |
| Product Name | Reed Relays | Relays - Reed Relays | Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw |
| Operating Temp | -4 to 185 F (-20 to 85 C) | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |