Coto Technology Reed Relays 7142-05-1010

Description
RELAY REED DPDT 250MA 5V
Request a Quote Datasheet
Description
RELAY REED DPDT 250MA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1288-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1288-ND
Reed Relays 306-1288-ND
RELAY REED DPDT 250MA 5V

RELAY REED DPDT 250MA 5V

Buy Now Datasheet
Relay, Reed, Dpdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology - 07C1024 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology
07C1024
Relay, Reed, Dpdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology 07C1024
RELAY, REED, DPDT, 150V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:5VDC; Product Range:7000 Series; Relay Mounting:Through Hole; Coil Resistance:65ohm; Switching Current Max:250mA; Switching Voltage Max:150V RoHS Compliant: Yes

RELAY, REED, DPDT, 150V, 0.25A, THT; Contact Configuration:DPDT; Coil Voltage:5VDC; Product Range:7000 Series; Relay Mounting:Through Hole; Coil Resistance:65ohm; Switching Current Max:250mA; Switching Voltage Max:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 7142-05-1010
RELAY REED DPDT 250MA 5V

RELAY REED DPDT 250MA 5V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1288-ND 07C1024 7142-05-1010
Product Name Reed Relays Relay, Reed, Dpdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Double Pole (DP)
Throw Single Throw
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Pickering Electronics
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details