Coto Technology 3600 Series Reed Relay 3602-05-52

Description
The 3600 Series is ideally suited to the needs of Instrumentation, Data Acquisition, and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in Scanners, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet
Description
The 3600 Series is ideally suited to the needs of Instrumentation, Data Acquisition, and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in Scanners, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3600 Series Reed Relay - 3602-05-52 - Coto Technology
North Kingstown, RI, USA
3600 Series Reed Relay
3602-05-52
3600 Series Reed Relay 3602-05-52
The 3600 Series is ideally suited to the needs of Instrumentation, Data Acquisition, and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in Scanners, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.

The 3600 Series is ideally suited to the needs of Instrumentation, Data Acquisition, and Process Control. The specification tables allow you to select the appropriate relay for your particular application. Recommended for use in Scanners, Multiplexers and Digital or Analog Multipoint Recorders. If your requirements differ from the selection options, please consult Coto’s Factory to discuss a custom reed relay.

Supplier's Site
Reed Relays - 3602-05-52-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
3602-05-52-ND
Reed Relays 3602-05-52-ND
RELAY REED DPST 250MA 5V

RELAY REED DPST 250MA 5V

Buy Now Datasheet
Reed Relay, Dpst, 5V, <0.5Uv Rohs Compliant Coto Technology - 29H2312 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, Dpst, 5V, <0.5Uv Rohs Compliant Coto Technology
29H2312
Reed Relay, Dpst, 5V, <0.5Uv Rohs Compliant Coto Technology 29H2312
REED RELAY, DPST, 5V, <0.5UV ROHS COMPLIANT: YES

REED RELAY, DPST, 5V, <0.5UV ROHS COMPLIANT: YES

Supplier's Site
Relays - Reed Relays 3602-05-52
RELAY REED DPST 250MA 5V

RELAY REED DPST 250MA 5V

Supplier's Site

Technical Specifications

  Coto Technology DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Reed Relays Electromechanical Relays Reed Relays
Product Number 3602-05-52 3602-05-52-ND 29H2312 3602-05-52
Product Name 3600 Series Reed Relay Reed Relays Reed Relay, Dpst, 5V, <0.5Uv Rohs Compliant Coto Technology Relays - Reed Relays
Relay Type Reed Relay Reed Relay
Mounting PCBoard PCBoard Through Hole
Poles Single Pole (SP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

35A Automotive Relay - CHAG3 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Basic relay - 858-170 - WAGO
Specs
Mounting Pluggable module
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details