Coto Technology 2200 Series Reed Relay 2204-12-311

Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet
Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200 Series Reed Relay - 2204-12-311 - Coto Technology
North Kingstown, RI, USA
2200 Series Reed Relay
2204-12-311
2200 Series Reed Relay 2204-12-311
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.

Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Reed Relays - 2204-12-311 - 854595-2204-12-311 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - 2204-12-311
854595-2204-12-311
Reed Relays - 2204-12-311 854595-2204-12-311
Manufacturer: Coto Technology Win Source Part Number: 854595-2204-12-311 Series: 2200 Package: Tube Family Name: 2204 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 29 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 220412311, 306-1005

Manufacturer: Coto Technology
Win Source Part Number: 854595-2204-12-311
Series: 2200
Package: Tube
Family Name: 2204
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 220412311, 306-1005

Buy Now Datasheet
Reed Relays - 306-1005-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1005-ND
Reed Relays 306-1005-ND
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Buy Now Datasheet
Relays - Reed Relays 2204-12-311
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K0528 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K0528
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K0528
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:1.5kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:2200 Series; Relay Mounting:Through Hole; Coil Resistance:1.5kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 2204-12-311 854595-2204-12-311 306-1005-ND 2204-12-311 62K0528
Product Name 2200 Series Reed Relay Reed Relays - 2204-12-311 Reed Relays Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 286-380 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers