Coto Technology 2900 Series Reed Relay 2911-05-311

Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet
Description
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2900 Series Reed Relay - 2911-05-311 - Coto Technology
North Kingstown, RI, USA
2900 Series Reed Relay
2911-05-311
2900 Series Reed Relay 2911-05-311
Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Ideally suited to the needs of Automated Test Equipment and RF requirements. The specification tables allow you to select the appropriate relay for your particular application. Slightly larger than the 2200 Series; these relays provide maximum versatility with options such as a Form C with electrostatic or co-axial shielding. If your requirements differ, please consult your local representative or Coto’s Factory.

Supplier's Site
Reed Relays - 306-1205-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1205-ND
Reed Relays 306-1205-ND
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Buy Now Datasheet
Relays - Reed Relays 2911-05-311
RELAY REED SPDT 250MA 5V

RELAY REED SPDT 250MA 5V

Supplier's Site
Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology - 62K0660 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology
62K0660
Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology 62K0660
RELAY, REED, SPDT, 150V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:230ohm; Switching Current Max:250mA; Switching Voltage Max:150V RoHS Compliant: Yes

RELAY, REED, SPDT, 150V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:2900 Series; Relay Mounting:Through Hole; Coil Resistance:230ohm; Switching Current Max:250mA; Switching Voltage Max:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays
Product Number 2911-05-311 306-1205-ND 2911-05-311 62K0660
Product Name 2900 Series Reed Relay Reed Relays Relays - Reed Relays Relay, Reed, Spdt, 150V, 0.25A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw Double Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 859-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details