Celduc Relais Reed Relays D31A7100

Description
REED RELAY 1A/24V
Request a Quote Datasheet
Description
REED RELAY 1A/24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 3667-D31A7100-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
3667-D31A7100-ND
Reed Relays 3667-D31A7100-ND
REED RELAY 1A/24V

REED RELAY 1A/24V

Buy Now Datasheet
Relays - Reed Relays D31A7100
REED RELAY 1A/24V

REED RELAY 1A/24V

Supplier's Site
Reed Relay, D31A Series, 24 Vdc, 2.15 Kohm, 500 Ma, 100 V, Spst-No Rohs Compliant Celduc - 23M5929 - Newark, An Avnet Company
Chicago, IL, United States
Reed Relay, D31A Series, 24 Vdc, 2.15 Kohm, 500 Ma, 100 V, Spst-No Rohs Compliant Celduc
23M5929
Reed Relay, D31A Series, 24 Vdc, 2.15 Kohm, 500 Ma, 100 V, Spst-No Rohs Compliant Celduc 23M5929
Reed Relay, D31A Series, 24 VDC, 2.15 kohm, 500 mA, 100 V, SPST-NO RoHS Compliant: Yes

Reed Relay, D31A Series, 24 VDC, 2.15 kohm, 500 mA, 100 V, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 3667-D31A7100-ND D31A7100 23M5929
Product Name Reed Relays Relays - Reed Relays Reed Relay, D31A Series, 24 Vdc, 2.15 Kohm, 500 Ma, 100 V, Spst-No Rohs Compliant Celduc
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays, Up to 2 Amps - V23100V4012A011 - 798965-V23100V4012A011 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 1000 ohms
View Details
4 suppliers
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
EMR Series - EMR021A03 - Excel Cell Electronic USA Corp.
Excel Cell Electronic USA Corp.
Specs
Mounting PCBoard; 26 x 9 x 9.8 mm
Poles Single Pole (SP)
Throw Single Throw
View Details