The Reed Relay, D31C Series, part number 23M5930, operates at a nominal input voltage of 5 VDC with a coil resistance of 200 Ohms. It features a single pole double throw (SPDT) configuration and is capable of switching a maximum current of 250 mA and a maximum switching voltage of 30 VDC. The relay is RoHS compliant and has an insulation resistance of 10^10 Ohms. The relay's operate time is typically 1.5 ms, while the release time is about 2 ms. It can withstand a breakdown voltage of 750 V between the coil and contacts. The device is rated for a mechanical life expectancy of 1 billion operations and an electrical life expectancy of 2 million operations at 24 V and 120 mA. Operating temperature ranges from -40°C to +85°C, and it can endure vibrations up to 30 g and shocks of 20 g. This relay is suitable for applications requiring reliable switching in compact designs.
Reed Relay, D31C Series, 5 VDC, 200 ohm, 250 mA, 30 VDC, SPDT RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 3667-D31C2100-ND | D31C2100 | 23M5930 |
| Product Name | Reed Relays | Relays - Reed Relays | Reed Relay, D31C Series, 5 Vdc, 200 Ohm, 250 Ma, 30 Vdc, Spdt Rohs Compliant Celduc |
| Mounting | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Approvals | RoHS | RoHS |