Coto Technology Reed Relays 8L41-24-111

Description
RELAY REED SPDT 250MA 24V
Request a Quote
Description
RELAY REED SPDT 250MA 24V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Coto Technology 8L Series Reed Relay, part number 29H2511, features a single pole double throw (SPDT) contact configuration with a maximum switching voltage of 100V and a maximum switching current of 0.25A. It operates at a nominal coil voltage of 24VDC with a coil resistance of 2kΩ. The relay is designed for through-hole mounting and is suitable for various applications, including telecom and security systems. It is RoHS compliant and has a hermetically sealed construction, ensuring reliability in operation. The relay can withstand storage temperatures from -35°C to +100°C and operating temperatures from -20°C to +85°C. Additionally, it offers a life expectancy of 100 million operations at signal levels of 1.0V and 10mA.

Datasheet Summary
Powered by GS/AI

The Coto Technology 8L Series Reed Relay, part number 29H2511, features a single pole double throw (SPDT) contact configuration with a maximum switching voltage of 100V and a maximum switching current of 0.25A. It operates at a nominal coil voltage of 24VDC with a coil resistance of 2kΩ. The relay is designed for through-hole mounting and is suitable for various applications, including telecom and security systems. It is RoHS compliant and has a hermetically sealed construction, ensuring reliability in operation. The relay can withstand storage temperatures from -35°C to +100°C and operating temperatures from -20°C to +85°C. Additionally, it offers a life expectancy of 100 million operations at signal levels of 1.0V and 10mA.

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 306-1054-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1054-ND
Reed Relays 306-1054-ND
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Buy Now Datasheet
Relays - Reed Relays 8L41-24-111
RELAY REED SPDT 250MA 24V

RELAY REED SPDT 250MA 24V

Supplier's Site
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology - 29H2511 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology
29H2511
Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology 29H2511
RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPDT, 100V, 0.25A, THT; Contact Configuration:SPDT; Coil Voltage:24VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:250mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays
Product Number 306-1054-ND 8L41-24-111 29H2511
Product Name Reed Relays Relays - Reed Relays Relay, Reed, Spdt, 100V, 0.25A, Tht; Contact Configuration Coto Technology
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
RELAY REED SPST-NO .5A 5VDC SIL - V23100V4505A010 - ASAP Semiconductor LLC
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
3 suppliers
Reed Relays - 1782810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
Reed Relays - 1835-1137-ND - DigiKey
Comus International
Specs
Mounting PCBoard
Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
2 suppliers