Coto Technology 2300 Series Reed Relay 2333-12-000

Description
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.
Request a Quote Datasheet
Description
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2300 Series Reed Relay - 2333-12-000 - Coto Technology
North Kingstown, RI, USA
2300 Series Reed Relay
2333-12-000
2300 Series Reed Relay 2333-12-000
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.

The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high
voltage relays.

Supplier's Site
Reed Relays - 306-1110-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1110-ND
Reed Relays 306-1110-ND
RELAY REED 3PST 500MA 12V

RELAY REED 3PST 500MA 12V

Buy Now Datasheet
Reed Relays - 2333-12-000 - 1123069-2333-12-000 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - 2333-12-000
1123069-2333-12-000
Reed Relays - 2333-12-000 1123069-2333-12-000
Manufacturer: Coto Technology Win Source Part Number: 1123069-2333-12-000 Packaging: Tray Termination Style: PC Pin Mounting Style: Through Hole Contact Form: 3PST-NO (3 Form A) Coil Resistance: 1 kOhms Coil Current: 12.0mA Operate Time: 0.5ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.15ms Seal Rating: Sealed - Hermetically Categories: Relays Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.cotorelay.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC

Manufacturer: Coto Technology
Win Source Part Number: 1123069-2333-12-000
Packaging: Tray
Termination Style: PC Pin
Mounting Style: Through Hole
Contact Form: 3PST-NO (3 Form A)
Coil Resistance: 1 kOhms
Coil Current: 12.0mA
Operate Time: 0.5ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.15ms
Seal Rating: Sealed - Hermetically
Categories: Relays
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.cotorelay.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1 VDC

Buy Now
Relays - Reed Relays 2333-12-000
RELAY REED 3PST 500MA 12V

RELAY REED 3PST 500MA 12V

Supplier's Site
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K0566 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K0566
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K0566
RELAY, REED, 3PST-NO, 200V, 0.5A, THT; Contact Configuration:3PST-N O; Coil Voltage:12VDC; Product Range:2300 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, 3PST-NO, 200V, 0.5A, THT; Contact Configuration:3PST-NO; Coil Voltage:12VDC; Product Range:2300 Series; Relay Mounting:Through Hole; Coil Resistance:1kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Coto Technology DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 2333-12-000 306-1110-ND 1123069-2333-12-000 2333-12-000 62K0566
Product Name 2300 Series Reed Relay Reed Relays Reed Relays - 2333-12-000 Relays - Reed Relays Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Relay Type Reed Relay
Mounting PCBoard PCBoard PCBoard; Through Hole Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Triple Pole (TP) Triple Pole (TP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Force Guided Relays - 2861779 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 8 watts
View Details
Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers