Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
REED RELAYS
COTO TECHNOLOGY
8L02-24-01 -- REED RELAYS
Coto Technology
Reed Relays
8L02-24-01
Description
RELAY REED DPST 500MA 24V
DigiKey
Shenzhen Shengyu Electronics Technology Limited
Done
Request a Quote
Email Supplier
Datasheet
Description
RELAY REED DPST 500MA 24V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1040-ND
Reed Relays
306-1040-ND
RELAY REED DPST 500MA 24V
RELAY REED DPST 500MA 24V
Buy Now
Datasheet
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Reed Relays
8L02-24-01
Relays - Reed Relays
8L02-24-01
RELAY REED DPST 500MA 24V
RELAY REED DPST 500MA 24V
Supplier's Site
Technical Specifications
DigiKey
Shenzhen Shengyu Electronics Technology Limited
Product Category
Reed Relays
Reed Relays
Product Number
306-1040-ND
8L02-24-01
Product Name
Reed Relays
Relays - Reed Relays
Mounting
PCBoard
Through Hole
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
RELAY REED DPST 750MA 24V Reed Non Latching 6.2mA 24VDC DPST (2 Form A) 750mA 24VDC - Nom - - -
V23100V6003A201
Specs
Mounting
PCBoard
Poles
Double Pole (DP)
Throw
Single Throw
View Details
3
suppliers
Churod Americas, Inc.
0.1A@1000VDC; SPST-NO; Reed Relay
CHMR
Specs
Mounting
PCBoard
Poles
Single Pole (SP)
Throw
Single Throw
View Details
RS Components, Ltd.
Reed Relays
1782775
Specs
Mounting
Socket or Plug-in Style; Plug in
Poles
Single Pole (SP)
Approvals
RoHS
View Details
Excel Cell Electronic USA Corp.
EDR Series
EDR2O2A12
Specs
Mounting
PCBoard; 19.9 x 8.9 x 5.5 mm
Poles
Double Pole (DP)
Throw
Double Throw
View Details