Manufacturer: Coto Technology
Win Source Part Number: 858526-8L02-05-00
Series: 8L
Operating Temperature Range: -20°C ~ 85°C
Package: Tube
Mounting: Through Hole
Family Name: 8L02
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 8L020500, 306-1031
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Reed Relays | Reed Relays | Reed Relays | Reed Relays |
| Product Number | 306-1031-ND | 858526-8L02-05-00 | 8L02-05-00 | 99K0749 |
| Product Name | Reed Relays | Reed Relays - 8L02-05-00 | Relays - Reed Relays | Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -4 to 185 F (-20 to 85 C) | |||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |