TE Connectivity ™ Signal Relays, Up to 2 Amps - V23100V4015A011 V23100V4015A011

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798966-V23100V4015A0 11 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode, Electrostatic Shield Contact Form: SPST-NO (1 Form A) Contact Material: Ruthenium (Ru) Coil Resistance: 2 kOhms Coil Current: 7.5mA Operate Time: 0.75ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 15VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.15ms Coil Power: 112.5 mW Family Name: V23100-V4 Categories: Relays Turn On Voltage (Maximum): 10.5 VDC Turn Off Voltage (Minimum): 2.25 VDC Alternative Parts (Cross-Reference): V23100V4015A11; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798966-V23100V4015A0 11 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode, Electrostatic Shield Contact Form: SPST-NO (1 Form A) Contact Material: Ruthenium (Ru) Coil Resistance: 2 kOhms Coil Current: 7.5mA Operate Time: 0.75ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 15VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.15ms Coil Power: 112.5 mW Family Name: V23100-V4 Categories: Relays Turn On Voltage (Maximum): 10.5 VDC Turn Off Voltage (Minimum): 2.25 VDC Alternative Parts (Cross-Reference): V23100V4015A11; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - V23100V4015A011 - 798966-V23100V4015A011 - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - V23100V4015A011
798966-V23100V4015A011
Signal Relays, Up to 2 Amps - V23100V4015A011 798966-V23100V4015A011
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 798966-V23100V4015A0 11 Series: V23100-V4, AXICOM Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Diode, Electrostatic Shield Contact Form: SPST-NO (1 Form A) Contact Material: Ruthenium (Ru) Coil Resistance: 2 kOhms Coil Current: 7.5mA Operate Time: 0.75ms Relay Type: Reed Coil Type: Non Latching Coil Voltage: 15VDC Contact Rating (Current): 500mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.15ms Coil Power: 112.5 mW Family Name: V23100-V4 Categories: Relays Turn On Voltage (Maximum): 10.5 VDC Turn Off Voltage (Minimum): 2.25 VDC Alternative Parts (Cross-Reference): V23100V4015A11; Introduction Date: September 03, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 798966-V23100V4015A011
Series: V23100-V4, AXICOM
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Diode, Electrostatic Shield
Contact Form: SPST-NO (1 Form A)
Contact Material: Ruthenium (Ru)
Coil Resistance: 2 kOhms
Coil Current: 7.5mA
Operate Time: 0.75ms
Relay Type: Reed
Coil Type: Non Latching
Coil Voltage: 15VDC
Contact Rating (Current): 500mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.15ms
Coil Power: 112.5 mW
Family Name: V23100-V4
Categories: Relays
Turn On Voltage (Maximum): 10.5 VDC
Turn Off Voltage (Minimum): 2.25 VDC
Alternative Parts (Cross-Reference): V23100V4015A11;
Introduction Date: September 03, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DRY REED RELAY, SPST, MOMENTARY, 0.008A (COIL), 15VDC (COIL), 113mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT - V23100V4015A011 - ASAP Semiconductor LLC
Anaheim, CA, United States
DRY REED RELAY, SPST, MOMENTARY, 0.008A (COIL), 15VDC (COIL), 113mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT
V23100V4015A011
DRY REED RELAY, SPST, MOMENTARY, 0.008A (COIL), 15VDC (COIL), 113mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT V23100V4015A011
DRY REED RELAY, SPST, MOMENTARY, 0.008A (COIL), 15VDC (COIL), 113mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT

DRY REED RELAY, SPST, MOMENTARY, 0.008A (COIL), 15VDC (COIL), 113mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT

Supplier's Site
Relays - Reed Relays V23100V4015A011
RELAY REED SPST 500MA 15V

RELAY REED SPST 500MA 15V

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Reed Relays Reed Relays
Product Number 798966-V23100V4015A011 V23100V4015A011 V23100V4015A011
Product Name Signal Relays, Up to 2 Amps - V23100V4015A011 DRY REED RELAY, SPST, MOMENTARY, 0.008A (COIL), 15VDC (COIL), 113mW (COIL), 0.5A (CONTACT), THROUGH HOLE-STRAIGHT MOUNT Relays - Reed Relays
Relay Type Reed Relay
Mounting PCBoard; Through Hole PCBoard Through Hole
Resistance 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202290244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details