Coto Technology Reed Relays - 8L02-24-11 8L02-24-11

Description
Manufacturer: Coto Technology Win Source Part Number: 843992-8L02-24-11 Series: 8L Package: Tube Family Name: 8L02 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 306-1042, 8L022411
Request a Quote Datasheet
Description
Manufacturer: Coto Technology Win Source Part Number: 843992-8L02-24-11 Series: 8L Package: Tube Family Name: 8L02 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 306-1042, 8L022411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Relays - 8L02-24-11 - 843992-8L02-24-11 - Win Source Electronics
Laguna Hills, CA, United States
Reed Relays - 8L02-24-11
843992-8L02-24-11
Reed Relays - 8L02-24-11 843992-8L02-24-11
Manufacturer: Coto Technology Win Source Part Number: 843992-8L02-24-11 Series: 8L Package: Tube Family Name: 8L02 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: 306-1042, 8L022411

Manufacturer: Coto Technology
Win Source Part Number: 843992-8L02-24-11
Series: 8L
Package: Tube
Family Name: 8L02
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: 306-1042, 8L022411

Buy Now Datasheet
Reed Relays - 306-1042-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1042-ND
Reed Relays 306-1042-ND
RELAY REED DPST 500MA 24V

RELAY REED DPST 500MA 24V

Buy Now Datasheet
Relays - Reed Relays 8L02-24-11
RELAY REED DPST 500MA 24V

RELAY REED DPST 500MA 24V

Supplier's Site
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K1278 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K1278
Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K1278
RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, DPST-NO, 200V, 0.5A, THT; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Product Range:8L Series; Relay Mounting:Through Hole; Coil Resistance:2kohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 843992-8L02-24-11 306-1042-ND 8L02-24-11 62K1278
Product Name Reed Relays - 8L02-24-11 Reed Relays Relays - Reed Relays Relay, Reed, Dpst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting PCBoard PCBoard Through Hole PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Operating Temp -4 to 185 F (-20 to 85 C)
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Reed Relays - 2919710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details