Coto Technology Relays - Reed Relays 12/11/9012

Description
RELAY REED SPST 500MA 12V
Datasheet
Description
RELAY REED SPST 500MA 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays 9012-12-11
RELAY REED SPST 500MA 12V

RELAY REED SPST 500MA 12V

Supplier's Site
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 36K7758 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
36K7758
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 36K7758
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 59M7988 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
59M7988
Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 59M7988
RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V; RoHS Compliant: Yes

RELAY, REED, SPST-NO, 200V, 0.5A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Product Range:9012 Series; Relay Mounting:Through Hole; Coil Resistance:750ohm; Switching Current Max:500mA; Switching Voltage Max:200V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Reed Relays Reed Relays
Product Number 9012-12-11 36K7758
Product Name Relays - Reed Relays Relay, Reed, Spst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
Mounting Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
DC Coil Voltage 12 volts 12 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Reed Relays - 1782573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Single Pole (SP)
Approvals RoHS
View Details
0.1A@1000VDC; SPST-NO; Reed Relay - CHMR - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Electromechanical Relays & Contactors - 2-1393771-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 28 volts
View Details
2 suppliers
 - GR6FNA218 - GIGAVAC
Specs
Relay Type General; High Voltage Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details