Coto Technology 2300 Series Reed Relay 2333-05-000

Description
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.
Request a Quote Datasheet
Description
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2300 Series Reed Relay - 2333-05-000 - Coto Technology
North Kingstown, RI, USA
2300 Series Reed Relay
2333-05-000
2300 Series Reed Relay 2333-05-000
The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high voltage relays.

The Coto 2300 series is designed to offer the densest packaging available in a multi-pole reed relay. The size and footprint of the 2300 series complement the 2200 and 2900 series relays. The 1 Form C model is constructed with individual switch capsules for the normally open and magnetically biased normally closed contacts which are more reliable than the spring actuated 1 Form C reed switches. Custom pinouts as well as custom designs are available to meet particular applications. Special designs include 1 Form B, 2 Form B, latching, and high
voltage relays.

Supplier's Site
Reed Relays - 306-1109-ND - DigiKey
Thief River Falls, MN, United States
Reed Relays
306-1109-ND
Reed Relays 306-1109-ND
RELAY REED 3PST 500MA 5V

RELAY REED 3PST 500MA 5V

Buy Now Datasheet
Relays - Reed Relays - 1170556-2333-05-000 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1170556-2333-05-000
Relays - Reed Relays 1170556-2333-05-000
Win Source Part Number: 1170556-2333-05-000 Category: Relays>Reed Relays Series: 2300 Termination Style: PC Pin Package: Tray Contact Form: 3PST-NO (3 Form A) Standard Package: 50 Coil Resistance: 175 Ohms Coil Current: 28.6 mA Operate Time: 0.5 ms Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 500 mA Switching Voltage: 200VAC, 200VDC - Max Release Time: 0.15 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -20°C ~ 85°C Alternative Parts (Cross-Reference): 2333-05-000.; 2333-05-000..; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.8 VDC Must Release Voltage: 0.4 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Other Names: 306-1109,233305000 Base Product Number: 2333

Win Source Part Number: 1170556-2333-05-000
Category: Relays>Reed Relays
Series: 2300
Termination Style: PC Pin
Package: Tray
Contact Form: 3PST-NO (3 Form A)
Standard Package: 50
Coil Resistance: 175 Ohms
Coil Current: 28.6 mA
Operate Time: 0.5 ms
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 500 mA
Switching Voltage: 200VAC, 200VDC - Max
Release Time: 0.15 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -20°C ~ 85°C
Alternative Parts (Cross-Reference): 2333-05-000.; 2333-05-000..;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.8 VDC
Must Release Voltage: 0.4 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Coto Technology
Other Names: 306-1109,233305000
Base Product Number: 2333

Buy Now Datasheet
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology - 62K0565 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology
62K0565
Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology 62K0565
RELAY, REED, 3PST-NO, 200V, 0.5A, THT; Contact Configuration:3PST-N O; Coil Voltage:5VDC; Product Range:2300 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

RELAY, REED, 3PST-NO, 200V, 0.5A, THT; Contact Configuration:3PST-NO; Coil Voltage:5VDC; Product Range:2300 Series; Relay Mounting:Through Hole; Coil Resistance:175ohm; Switching Current Max:500mA; Switching Voltage Max:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Reed Relays 2333-05-000
RELAY REED 3PST 500MA 5V

RELAY REED 3PST 500MA 5V

Supplier's Site

Technical Specifications

  Coto Technology DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Reed Relays Reed Relays Reed Relays Reed Relays
Product Number 2333-05-000 306-1109-ND 1170556-2333-05-000 62K0565 2333-05-000
Product Name 2300 Series Reed Relay Reed Relays Relays - Reed Relays Relay, Reed, 3Pst-No, 200V, 0.5A, Tht; Contact Configuration Coto Technology Relays - Reed Relays
Relay Type Reed Relay
Mounting PCBoard PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Poles Single Pole (SP) Triple Pole (TP) Triple Pole (TP)
Throw Single Throw Single Throw Single Throw Single Throw
Features Sealed Relay Latching
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.24 - Modular step relay 16A - 202480484000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393139-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 18.7 watts
View Details
2 suppliers