Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| - Controller, Intel IMVP-6.5™ Voltage Regulator IC 1 Output 48-QFN (6x6) | |
| - Controller, Intel VR11, VR11.1 Voltage Regulator IC 4 Output 48-QFN (7x7) | |
| - Controller, Intel VR11.1 Voltage Regulator IC 6 Output 48-QFN (7x7) | |
| - Controller, Intel VR11.1 Voltage Regulator IC 8 Output 48-QFN (7x7) | |
| - Converter, Intel VR11, VR11.1 Voltage Regulator IC 1 Output 40-QFN (6x6) | |
| - Converter, RF Unit Voltage Regulator IC 3 Output 8-SSOP | |
| - Secondary Controller, Quasi-Resonant Switchmode Power Supplies Voltage Regulator IC 1 Output 5-TSOP | |
| - Secondary Controller, Quasi-Resonant Switchmode Power Supplies Voltage Regulator IC 1 Output 6-TSOP | |
| - Secondary Controller, Quasi-Resonant Switchmode Power Supplies Voltage Regulator IC 3 Output 16-SOIC | |
| - Voltage Regulator IC Output | |
| Linear Regulator Controller IC Positive Fixed 1 Output 8-MSOP | |
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 6-XDFN (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DPAK-5 (TO-252) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 10-DFN (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-WDFN (3x3) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA TO-220 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 120mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-UDFN (1.0x1.0) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (0.8x0.8) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-FlipChip (1.5x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-XDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-XDFN (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-82AB | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SC-88A (SC-70-5/SOT-353) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-88A (SC-70-5/SOT-353) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-UDFN (1.0x1.0) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.6x1.6) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SC-88A (SC-70-5/SOT-353) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 3A DPAK-5 (TO-252) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA 6-XDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 10-DFN (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DPAK-5 (TO-252) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 20mA, 70mA 8-SOIC | |
| Overvoltage Protection Controller PMIC 12-WLCSP (1.3x2) | |
| Overvoltage Protection Controller PMIC 6-WLCSP (1.3x1.04) | |
| Overvoltage Protection PMIC 12-WLCSP (1.3x2) | |
| PMIC | |
| Power Supply Controller Battery Chargers 32-QFN (4x4) | |
| Power Supply Controller Four Power Supply Monitor 32-QFN (4x4) | |
| Power Supply Controller Handheld/Mobile Devices 12-LLGA (3x3) | |
| Power Supply Controller Overvoltage Protection Controller 10-UDFN (2.5x2) | |
| Power Supply Controller Overvoltage Protection Controller 12-LLGA (3x3) | |
| Power Supply Controller Overvoltage Protection Controller 6-DFN (1.6x2) | |
| Power Supply Controller Overvoltage Protection Controller, Current Limit 8-DFN (2x2.2) | |
| Power Supply Controller Power Supply Monitor 32-QFN (4x4) | |
| Power Supply Controller Resonant Converter Controller 8-SOIC-EP | |
| Power Supply Controller Resonant Converter Controller 8-SOIC | |
| Power Supply Controller Secondary-Side Controller 6-TSOP | |
| Power Supply Controller Secondary-Side Controller 8-DFN (4x4) | |
| Power Supply Controller Secondary-Side Controller 8-SOIC | |
| Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SOIC | |
| Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 6-TSOP | |
| Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (2x2.2) | |
| Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4) | |
| Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-SOIC | |
| Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-WDFN (2x2) | |
| Power Supply Controller | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±0.5% 100 mA SOT-23-3 (TO-236) | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA SOT-23-3 (TO-236) | |
| Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 100 mA TO-92 (TO-226) | |
| Supervisor 4 Channel 16-SOIC | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 6-TSOP | |
| Supervisor Open Drain or Open Collector 1 Channel 6-WDFN (2x2) | |
| Supervisor Open Drain or Open Collector 1 Channel SC-82AB | |
| Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB | |
| USB Type C PMIC 4-WLCSP (0.84x0.84) | |
| USB Type C PMIC 6-UDFN (2x2) |
| << Prev | Next >> |