Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| Linear Voltage Regulator IC Output | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1.2A 6-WDFNW (2x2) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-WDFN (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 6-WDFNW (2x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-XDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-563 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 12-DFN (4x4) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-XDFN (1.6x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-XDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-WLCSP (0.64x0.64) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 700mA 4-XDFN (1x1) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 4-XDFN (1.2x1.2) | |
| Linear Voltage Regulator IC Positive Fixed 2 Output 80mA 4-XDFN (1.2x1.2) | |
| PMIC | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 1 Channel 5-TSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel 5-TSOP | |
| Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB |
| << Prev | Next >> |